CAP CER 330PF 250V X7R 1808 Product overview: SCC1808X331K502TS from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SCC1808X331K502TS
CAP CER 330PF 250V X7R 1808
Win Source Part Number: 1360425-SCC1808X331K
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Holy Stone Enterprise Co., Ltd.
Series: SCC
Product Status: Active
Package / Case: 1808 (4520 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 250V
Ratings: X1, Y2
Applications: Safety
Size / Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.181" L x 0.079" W (4.60mm x 2.00mm)
CAP CER 330PF 250V X7R 1808
CAP CER 330PF 250VAC X7R 1808 AR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SCC1808X331K502TS | 4587-SCC1808X331K502TSTR-ND | 1360425-SCC1808X331K502TS | SCC1808X331K502TS | SCC1808X331K502TS |
| Product Name | 330PF 250V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |