Holy Stone Enterprise Co., Ltd. Ceramic Capacitors SCC1808X152K202TG

Description
CAP CER 1500PF 250V X7R 1808
Request a Quote Datasheet
Description
CAP CER 1500PF 250V X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-SCC1808X152K202TGTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250V X7R 1808

CAP CER 1500PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 4587-SCC1808X152K202TGDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250V X7R 1808

CAP CER 1500PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 4587-SCC1808X152K202TGCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250V X7R 1808

CAP CER 1500PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - SCC1808X152K202TG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SCC1808X152K202TG
Ceramic Capacitors SCC1808X152K202TG
CAP CER 1500PF 250VAC X7R 1808

CAP CER 1500PF 250VAC X7R 1808

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4587-SCC1808X152K202TGTR-ND 4587-SCC1808X152K202TGDKR-ND SCC1808X152K202TG
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 380LX122M400A082 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers