Holy Stone Enterprise Co., Ltd. Ceramic Capacitors SCC1808N151J202TG

Description
CAP CER 150PF 250V C0G/NP0 1808
Request a Quote Datasheet
Description
CAP CER 150PF 250V C0G/NP0 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-SCC1808N151J202TGTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 250V C0G/NP0 1808

CAP CER 150PF 250V C0G/NP0 1808

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1383402-SCC1808N151J202TG - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1383402-SCC1808N151J202TG
Capacitors - Ceramic Capacitors 1383402-SCC1808N151J202TG
Win Source Part Number: 1383402-SCC1808N151J 202TG Category: Capacitors>Ceramic Capacitors Series: SCC Package: Tape & Reel (TR) Size / Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Applications: Safety Standard Package: 2,000 pcs Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Ratings: X2 Thickness (Max): 0.181" L x 0.079" W (4.60mm x 2.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Holy Stone Enterprise Co., Ltd. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383402-SCC1808N151J202TG
Category: Capacitors>Ceramic Capacitors
Series: SCC
Package: Tape & Reel (TR)
Size / Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
Applications: Safety
Standard Package: 2,000 pcs
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Ratings: X2
Thickness (Max): 0.181" L x 0.079" W (4.60mm x 2.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Holy Stone Enterprise Co., Ltd.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - SCC1808N151J202TG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SCC1808N151J202TG
Ceramic Capacitors SCC1808N151J202TG
CAP CER 150PF 250V C0G/NPO 1808

CAP CER 150PF 250V C0G/NPO 1808

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4587-SCC1808N151J202TGTR-ND 1383402-SCC1808N151J202TG SCC1808N151J202TG
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details