Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C2220X106K050T

Description
CAP CER 10UF 50V X7R 2220
Request a Quote Datasheet
Description
CAP CER 10UF 50V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C2220X106K050TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C2220X106K050TDKR-ND
Ceramic Capacitors 4587-C2220X106K050TDKR-ND
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 4587-C2220X106K050TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C2220X106K050TTR-ND
Ceramic Capacitors 4587-C2220X106K050TTR-ND
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 4587-C2220X106K050TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C2220X106K050TCT-ND
Ceramic Capacitors 4587-C2220X106K050TCT-ND
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - C2220X106K050T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2220X106K050T
Ceramic Capacitors C2220X106K050T
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4587-C2220X106K050TDKR-ND 4587-C2220X106K050TTR-ND C2220X106K050T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details