Manufacturer: Holy Stone Enterprise Co., Ltd.
Win Source Part Number: 865544-C2220X103K202
Series: HVC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 2873-C2220X103K202TC
CAP CER 10000PF 2KV X7R 2220
CAP CER 10000PF 2KV X7R 2220
CAP CER 10000PF 2KV X7R 2220
| Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 865544-C2220X103K202T | 4587-C2220X103K202TTR-ND | 4587-C2220X103K202TDKR-ND |
| Product Name | Ceramic Capacitors - C2220X103K202T | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Voltage Capacitor | High Voltage Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |