The Ceramic Capacitor C1210X475K050T from Win Source Electronics is a multilayer ceramic chip capacitor with a capacitance of 4.7 µF and a tolerance of ±10%. It operates within a temperature range of -55°C to +125°C and is rated for a maximum voltage of 50V. This component is suitable for surface mount applications and is designed for high reliability, making it ideal for use in smoothing and decoupling circuits, as well as in DC-DC converters and telecommunications equipment. The capacitor features excellent high-frequency characteristics and is RoHS compliant. It is packaged in a reel with a quantity of 2000 units, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions.
Manufacturer: Holy Stone Enterprise Co., Ltd.
Win Source Part Number: 914299-C1210X475K050
Series: HCC
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 2873-C1210X475K050TC
CAP CER 4.7UF 50V X7R 1210
Cap Ceramic 4.7uF 50V X7R 10% Pad SMD 1210 125°C T/R Product overview: C1210X475K050T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X475K050T can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 914299-C1210X475K050T | 4587-C1210X475K050TTR-ND | 60-C1210X475K050T |
| Product Name | Ceramic Capacitors - C1210X475K050T | Ceramic Capacitors | SMD 4.7uF 50V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.70E6 microF |