Holy Stone Enterprise Co., Ltd. SMD 0.1uF 250V Capacitor C1206X104K251T

Description
Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1206 125°C Low ESR T/R Product overview: C1206X104K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X104K251T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1206 125°C Low ESR T/R Product overview: C1206X104K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X104K251T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 250V Capacitor
60-C1206X104K251T
SMD 0.1uF 250V Capacitor 60-C1206X104K251T
Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1206 125°C Low ESR T/R Product overview: C1206X104K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X104K251T can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1206 125°C Low ESR T/R Product overview: C1206X104K251T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X104K251T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 4587-C1206X104K251TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X104K251TCT-ND
Ceramic Capacitors 4587-C1206X104K251TCT-ND
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X104K251TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X104K251TDKR-ND
Ceramic Capacitors 4587-C1206X104K251TDKR-ND
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206X104K251TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X104K251TTR-ND
Ceramic Capacitors 4587-C1206X104K251TTR-ND
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1378089-C1206X104K251T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1378089-C1206X104K251T
Capacitors - Ceramic Capacitors 1378089-C1206X104K251T
Win Source Part Number: 1378089-C1206X104K25 1T Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Holy Stone Enterprise Co., Ltd. Series: HVC Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 250V Applications: SMPS Filtering Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R

Win Source Part Number: 1378089-C1206X104K251T
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Holy Stone Enterprise Co., Ltd.
Series: HVC
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 250V
Applications: SMPS Filtering
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R

Buy Now Datasheet
Ceramic Capacitors - C1206X104K251T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X104K251T
Ceramic Capacitors C1206X104K251T
CAP CER .1UF 250V X7R 1206

CAP CER .1UF 250V X7R 1206

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
C1206X104K251T
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT C1206X104K251T
250V 100nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 100nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1206X104K251T 4587-C1206X104K251TCT-ND 4587-C1206X104K251TDKR-ND 1378089-C1206X104K251T C1206X104K251T C1206X104K251T
Product Name SMD 0.1uF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CFR45C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers