Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C1206X104K101TX

Description
CAP CER 0.1UF 100V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C1206X104K101TXTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206X104K101TXTR-ND
Ceramic Capacitors 4587-C1206X104K101TXTR-ND
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - C1206X104K101TX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X104K101TX
Ceramic Capacitors C1206X104K101TX
CAP CER .1UF 100V X7R 1206 FLEX

CAP CER .1UF 100V X7R 1206 FLEX

Supplier's Site
Capacitors - Ceramic Capacitors - C1206X104K101TX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X104K101TX
Capacitors - Ceramic Capacitors C1206X104K101TX
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4587-C1206X104K101TXTR-ND C1206X104K101TX C1206X104K101TX
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details