CAP CER 470PF 1KV C0G/NP0 1206
CAP CER 470PF 1KV C0G/NP0 1206
CAP CER 470PF 1KV C0G/NP0 1206
CAP CER 470PF 1KV C0G/NP0 1206 Product overview: C1206N471J102T from Holy Stone Enterprise is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206N471J102T can be used for catalog matching and distributor lookup.
Manufacturer: Holystone
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983912-C1206N471J102
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.8 mm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
CAP CER 470PF 1KV COG/NPO 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4587-C1206N471J102TTR-ND | 4587-C1206N471J102TDKR-ND | 60-C1206N471J102T | 983912-C1206N471J102T | C1206N471J102T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 470PF 1KV Capacitor | Ceramic Capacitors - C1206N471J102T | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Voltage Capacitor | High Voltage Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |