Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C0805X103K101T

Description
CAP CER 10000PF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C0805X103K101TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0805X103K101TTR-ND
Ceramic Capacitors 4587-C0805X103K101TTR-ND
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X103K101T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X103K101T
Capacitors - Ceramic Capacitors C0805X103K101T
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - C0805X103K101T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X103K101T
Ceramic Capacitors C0805X103K101T
CAP CER ..01UF 100V X7R 0805

CAP CER ..01UF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4587-C0805X103K101TTR-ND C0805X103K101T C0805X103K101T
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details