Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C0603B476M007T

Description
CAP CER 47UF 6.3V X5R 0603
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C0603B476M007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0603B476M007TDKR-ND
Ceramic Capacitors 4587-C0603B476M007TDKR-ND
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 4587-C0603B476M007TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0603B476M007TTR-ND
Ceramic Capacitors 4587-C0603B476M007TTR-ND
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 4587-C0603B476M007TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0603B476M007TCT-ND
Ceramic Capacitors 4587-C0603B476M007TCT-ND
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - C0603B476M007T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603B476M007T
Ceramic Capacitors C0603B476M007T
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4587-C0603B476M007TDKR-ND 4587-C0603B476M007TTR-ND C0603B476M007T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers