CAP CER 0.22UF 25V X7R 0402
CAP CER 0.22UF 25V X7R 0402
CAP CER 0.22UF 25V X7R 0402
CAP CER .22UF 25V X7R 0402
CAP CER 0.22UF 25V X7R 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4587-C0402X224K025TTR-ND | 4587-C0402X224K025TDKR-ND | C0402X224K025T | C0402X224K025T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |