Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C0402B475M007T

Description
CAP CER 4.7UF 6.3V X5R 0402
Request a Quote Datasheet
Description
CAP CER 4.7UF 6.3V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C0402B475M007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0402B475M007TDKR-ND
Ceramic Capacitors 4587-C0402B475M007TDKR-ND
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 4587-C0402B475M007TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0402B475M007TTR-ND
Ceramic Capacitors 4587-C0402B475M007TTR-ND
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 4587-C0402B475M007TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0402B475M007TCT-ND
Ceramic Capacitors 4587-C0402B475M007TCT-ND
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4587-C0402B475M007TDKR-ND 4587-C0402B475M007TTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details