Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C0201B104K010T

Description
CAP CER .1UF 10V X5R 0201
Request a Quote Datasheet
Description
CAP CER .1UF 10V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C0201B104K010TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0201B104K010TDKR-ND
Ceramic Capacitors 4587-C0201B104K010TDKR-ND
CAP CER .1UF 10V X5R 0201

CAP CER .1UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 4587-C0201B104K010TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0201B104K010TCT-ND
Ceramic Capacitors 4587-C0201B104K010TCT-ND
CAP CER .1UF 10V X5R 0201

CAP CER .1UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 4587-C0201B104K010TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C0201B104K010TTR-ND
Ceramic Capacitors 4587-C0201B104K010TTR-ND
CAP CER .1UF 10V X5R 0201

CAP CER .1UF 10V X5R 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4587-C0201B104K010TDKR-ND 4587-C0201B104K010TCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details