Holtkoetter International, Inc. Lighting Fixture 8193

Description
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb) Extra-heavy brass components Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Accessory Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet
Description
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb) Extra-heavy brass components Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Accessory Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 8193 - Holtkoetter International, Inc.
Saint Paul, MN, USA
Lighting Fixture
8193
Lighting Fixture 8193
Reading light for home or office applications featuring: Flexibility/Movabili ty Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb) Extra-heavy brass components Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Accessory Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Reading light for home or office applications featuring:

  • Flexibility/Movability
  • Energy-efficient low-voltage bulb (60W/12V) with ECO/IRC energy-saving technology
  • Light output of 1650 Lumens (equivalent to approximately one 100W incandescent bulb)
  • Extra-heavy brass components
  • Arm extends 29 inches - the specially engineered swivel and brass tubing prevent sagging
  • Dimmer within easy reach

Accessory

Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Supplier's Site Datasheet

Technical Specifications

  Holtkoetter International, Inc.
Product Category Lighting Fixtures
Product Number 8193
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details