Holtkoetter International, Inc. Lighting Fixture 8192

Description
Reading light for home or office applications featuring: Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb) Extra-heavy brass components Tremendous reach - arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet
Description
Reading light for home or office applications featuring: Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb) Extra-heavy brass components Tremendous reach - arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 8192 - Holtkoetter International, Inc.
Saint Paul, MN, USA
Lighting Fixture
8192
Lighting Fixture 8192
Reading light for home or office applications featuring: Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb) Extra-heavy brass components Tremendous reach - arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging Dimmer within easy reach Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Reading light for home or office applications featuring:

  • Energy-efficient low-voltage bulb (50W/12V) with IRC energy-saving technology
  • Light output of 1180 Lumens (equivalent to approximately one 75W incandescent bulb)
  • Extra-heavy brass components
  • Tremendous reach - arm extends 51 inches - the specially engineered swivel and brass tubing prevent sagging
  • Dimmer within easy reach

Pin-up kit with a 19” cord cover and 7’ cord is optional and sold separately.

Supplier's Site Datasheet

Technical Specifications

  Holtkoetter International, Inc.
Product Category Lighting Fixtures
Product Number 8192
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details