Holtkoetter International, Inc. Lighting Fixture 6424LED

Description
Low-voltage, swing-arm floor lamp with Dimm-System P1 (*P1) for low-voltage. LIGHTING FOR TOMORROW Winner in the 2011 Lighting for Tomorrow, Solid State Lighting Competition Features of Dimm-System *P1 Point Dimming - the dimming control is reduced to a single point on the arm of the lamp Soft On - a single “click” will turn the lamp on -- the lamp gradually brightens to full brightness Soft/Delayed Off - a single “click” will turn the lamp off -- the lamp dims to 60% brightness, remaining at that level to allow you to exit the room; then the lamp gradually turns itself off Dimming Cycle - press and hold the dimmer down -- the lamp will cycle through all the dimming levels -- release the dimmer when the lamp reaches the light level of your choice Technical Specifications Light Engine: Holtkötter PC Board LED 11-8 with 8x CREE XP-G LEDs Optic / Reflector: Holtkötter Aluminum Reflector ⌀ 134x100 with 60° x 5mm Optics Light Output: 1120 Lumens equivalent to 80 W Halogen Light Color: 2900 Kelvin Control/LED Driver/Dimmer: Holtkötter Dimm-System LED Punkt 1 (*P1) with full-range dimming of
Datasheet
Description
Low-voltage, swing-arm floor lamp with Dimm-System P1 (*P1) for low-voltage. LIGHTING FOR TOMORROW Winner in the 2011 Lighting for Tomorrow, Solid State Lighting Competition Features of Dimm-System *P1 Point Dimming - the dimming control is reduced to a single point on the arm of the lamp Soft On - a single “click” will turn the lamp on -- the lamp gradually brightens to full brightness Soft/Delayed Off - a single “click” will turn the lamp off -- the lamp dims to 60% brightness, remaining at that level to allow you to exit the room; then the lamp gradually turns itself off Dimming Cycle - press and hold the dimmer down -- the lamp will cycle through all the dimming levels -- release the dimmer when the lamp reaches the light level of your choice Technical Specifications Light Engine: Holtkötter PC Board LED 11-8 with 8x CREE XP-G LEDs Optic / Reflector: Holtkötter Aluminum Reflector ⌀ 134x100 with 60° x 5mm Optics Light Output: 1120 Lumens equivalent to 80 W Halogen Light Color: 2900 Kelvin Control/LED Driver/Dimmer: Holtkötter Dimm-System LED Punkt 1 (*P1) with full-range dimming of
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 6424LED - Holtkoetter International, Inc.
Saint Paul, MN, USA
Lighting Fixture
6424LED
Lighting Fixture 6424LED
Low-voltage, swing-arm floor lamp with Dimm-System P1 (*P1) for low-voltage. LIGHTING FOR TOMORROW Winner in the 2011 Lighting for Tomorrow, Solid State Lighting Competition Features of Dimm-System *P1 Point Dimming - the dimming control is reduced to a single point on the arm of the lamp Soft On - a single “click” will turn the lamp on -- the lamp gradually brightens to full brightness Soft/Delayed Off - a single “click” will turn the lamp off -- the lamp dims to 60% brightness, remaining at that level to allow you to exit the room; then the lamp gradually turns itself off Dimming Cycle - press and hold the dimmer down -- the lamp will cycle through all the dimming levels -- release the dimmer when the lamp reaches the light level of your choice Technical Specifications Light Engine: Holtkötter PC Board LED 11-8 with 8x CREE XP-G LEDs Optic / Reflector: Holtkötter Aluminum Reflector ⌀ 134x100 with 60° x 5mm Optics Light Output: 1120 Lumens equivalent to 80 W Halogen Light Color: 2900 Kelvin Control/LED Driver/Dimmer: Holtkötter Dimm-System LED Punkt 1 (*P1) with full-range dimming of

Low-voltage, swing-arm floor lamp with Dimm-System P1 (*P1) for low-voltage.

LIGHTING FOR TOMORROW

Winner in the 2011 Lighting for Tomorrow, Solid State Lighting Competition

Features of Dimm-System *P1

Point Dimming - the dimming control is reduced to a single point on the arm of the lamp

Soft On - a single “click” will turn the lamp on -- the lamp gradually brightens to full brightness

Soft/Delayed Off - a single “click” will turn the lamp off -- the lamp dims to 60% brightness, remaining at that level to allow you to exit the room; then the lamp gradually turns itself off

Dimming Cycle - press and hold the dimmer down -- the lamp will cycle through all the dimming levels -- release the dimmer when the lamp reaches the light level of your choice

Technical Specifications

  • Light Engine: Holtkötter PC Board LED 11-8 with 8x CREE XP-G LEDs
  • Optic / Reflector: Holtkötter Aluminum Reflector ⌀ 134x100 with 60° x 5mm Optics
  • Light Output: 1120 Lumens equivalent to 80 W Halogen
  • Light Color: 2900 Kelvin
  • Control/LED Driver/Dimmer: Holtkötter Dimm-System LED Punkt 1 (*P1) with full-range dimming of
Supplier's Site Datasheet

Technical Specifications

  Holtkoetter International, Inc.
Product Category Lighting Fixtures
Product Number 6424LED
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details