Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201096-HT9200B-14SO
Number of Pins: 14
Categories: Custom Parts
Alternative Parts (Cross-Reference): HT9200B14SOPLF;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 950 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201096-HT9200B-14SOPLF |
| Product Name | Custom Parts - Custom Parts (E - I) - HT9200B-14SOPLF |