Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063677-HT9200A-8SOP
Number of Pins: 8
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 24LC128-I/P; 24LC256-I/P; 24LC256-I/SNHT9200A8
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 950 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063677-HT9200A-8SOPLF |
| Product Name | OEM Parts - OEM Parts (F - I) - HT9200A-8SOPLF |