Holtek Semiconductor, Inc. Voltage Regulator, Ldo, 150Ma, 5V, Sot-89-3; Output Type Holtek HT7550-1-SOT89TRLF

Description
VOLTAGE REGULATOR, LDO, 150mA, 5V, SOT-89-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV; No. of Pins:3PinsRoHS Compliant: Yes
Description
VOLTAGE REGULATOR, LDO, 150mA, 5V, SOT-89-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Ldo, 150Ma, 5V, Sot-89-3; Output Type Holtek - 53M7844 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Ldo, 150Ma, 5V, Sot-89-3; Output Type Holtek
53M7844
Voltage Regulator, Ldo, 150Ma, 5V, Sot-89-3; Output Type Holtek 53M7844
VOLTAGE REGULATOR, LDO, 150mA, 5V, SOT-89-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV; No. of Pins:3PinsRoHS Compliant: Yes

VOLTAGE REGULATOR, LDO, 150mA, 5V, SOT-89-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53M7844
Product Name Voltage Regulator, Ldo, 150Ma, 5V, Sot-89-3; Output Type Holtek
Input Voltage 6 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details