HOLTEK - HT7550-1-SOT89TRLF - "TinyPowerTM LDO" Fixed Voltage Regulator, 6V to 24V, 100mV Dropout, 5Vout, 150mAout, SOT-89-3 Product overview: HT7550-1-SOT89TRLF from Holtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 24V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-HT7550-1-SOT89TR
Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963170-HT7550-1-SOT8
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Output Type: Fixed
Number of Channels: 1
Number of Pins: 3
Number of Outputs: 1
Output Current: 150 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Max Input Voltage: 24 V
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 100 mA
Min Input Voltage: 6 V
Max Supply Voltage: 24 V
Min Supply Voltage: 4 V
Max Output Voltage: 5 V
Dropout Voltage: 100 mV
Nominal Output Voltage: 5 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-HT7550-1-SOT89TRLF | 963170-HT7550-1-SOT89TRLF |
| Product Name | 6V 24V SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - HT7550-1-SOT89TRLF |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-89 | SOT89; Other; SOT-89 |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.1000 volts | 0.1000 volts |