Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)
250mA Fixed 5V Positive electrode 12V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | HT7350-A | HT7350-A |
| Product Name | Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOT89 |