Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982261-HT7150A-1-TO9
Mounting: SMD (SMT)
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Output Current: 30 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-92
Max Input Voltage: 24 V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 6 V
Dropout Voltage: 100 mV
Nominal Output Voltage: 5 V
HOLTEK HT7150A-1-TO92LF Fixed LDO Voltage Regulator, 6V to 24V, 100mV Dropout, 5Vout, 30mAout, TO-92-3 Product overview: HT7150A-1-TO92LF from Holtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-HT7150A-1-TO92LF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 982261-HT7150A-1-TO92LF | 699-HT7150A-1-TO92LF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - HT7150A-1-TO92LF | 6V 24V LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | TO-92; Other; TO-92 | Other; TO-92 |
| Special Features | Multiple Outputs | |
| Output Voltage | 5 volts |