Holtek Semiconductor, Inc. 4V 24V SOT-89 LDO Voltage Regulator IC HT7130-1-SOT89TRLF

Description
HOLTEK HT7130-1-SOT89TRLF Fixed LDO Voltage Regulator, 4V to 24V, 100mV Dropout, 3Vout, 30mAout, SOT-89-3 Product overview: HT7130-1-SOT89TRLF from Holtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 24V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-HT7130-1-SOT89TR LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
HOLTEK HT7130-1-SOT89TRLF Fixed LDO Voltage Regulator, 4V to 24V, 100mV Dropout, 3Vout, 30mAout, SOT-89-3 Product overview: HT7130-1-SOT89TRLF from Holtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 24V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-HT7130-1-SOT89TR LF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 24V SOT-89 LDO Voltage Regulator IC
699-HT7130-1-SOT89TRLF
4V 24V SOT-89 LDO Voltage Regulator IC 699-HT7130-1-SOT89TRLF
HOLTEK HT7130-1-SOT89TRLF Fixed LDO Voltage Regulator, 4V to 24V, 100mV Dropout, 3Vout, 30mAout, SOT-89-3 Product overview: HT7130-1-SOT89TRLF from Holtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 24V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-HT7130-1-SOT89TR LF can be used for catalog matching and distributor lookup.

HOLTEK HT7130-1-SOT89TRLF Fixed LDO Voltage Regulator, 4V to 24V, 100mV Dropout, 3Vout, 30mAout, SOT-89-3 Product overview: HT7130-1-SOT89TRLF from Holtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 24V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-HT7130-1-SOT89TRLF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - HT7130-1-SOT89TRLF - 1019539-HT7130-1-SOT89TRLF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - HT7130-1-SOT89TRLF
1019539-HT7130-1-SOT89TRLF
PMIC - PMIC - Voltage Regulators - Linear - HT7130-1-SOT89TRLF 1019539-HT7130-1-SOT89TRLF
Manufacturer: Holtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019539-HT7130-1-SOT 89TRLF Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Output Current: 30 mA Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 24 V Alternative Parts (Cross-Reference): UA78L09ACPK; MC78LC30HT1G; UA78L09ACPKG3; LR8N8-G; LR645N8-G; MCP1700T-3302E/MB; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 30 mA Min Input Voltage: 4 V Max Supply Voltage: 24 V Min Supply Voltage: 4 V Max Output Voltage: 3 V Dropout Voltage: 100 mV Nominal Output Voltage: 3 V

Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019539-HT7130-1-SOT89TRLF
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Output Current: 30 mA
Output Voltage: 3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Max Input Voltage: 24 V
Alternative Parts (Cross-Reference): UA78L09ACPK; MC78LC30HT1G; UA78L09ACPKG3; LR8N8-G; LR645N8-G; MCP1700T-3302E/MB;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 30 mA
Min Input Voltage: 4 V
Max Supply Voltage: 24 V
Min Supply Voltage: 4 V
Max Output Voltage: 3 V
Dropout Voltage: 100 mV
Nominal Output Voltage: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-HT7130-1-SOT89TRLF 1019539-HT7130-1-SOT89TRLF
Product Name 4V 24V SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - HT7130-1-SOT89TRLF
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-89 SOT89; Other; SOT-89
Output Voltage 3 volts 3 volts
IOUT 0.0300 amps 0.0300 amps
Dropout Voltage 0.1000 volts 0.1000 volts
Unlock Full Specs
to access all available technical data