Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063638-HT7022A-1-SO
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(F-I)
Case / Package: SOT
Alternative Parts (Cross-Reference): HT7022A-1-SOT89HT702
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063638-HT7022A-1-SOT89 |
| Product Name | OEM Parts - OEM Parts (F - I) - HT7022A-1-SOT89 |