Manufacturer: Holtek
Win Source Part Number: 1182210-HT66F018
Manufacturer Homepage: www.holtek.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
4KB 192Byte FLASH 18 2.2V~5.5V RISC SOP-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
4KB 192Byte FLASH 18 2.2V~5.5V RISC SOP-20-300mil Microcontrollers (MCU/MPU/SOC) ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1182210-HT66F018 | HT66F018 | HT66F018 |
| Product Name | Electronic Surplus - HT66F018 | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontroller Chips |
| Features | Watchdog Timer; Low Voltage Detector | ||
| Bits | Other; 12bit | ||
| RAM | 0.1920 KB | ||
| ROM Type | Flash |