Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063632-HT6337A
Packaging: Bulk
Interface: Parallel
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HT6337AHT-6337A; HT6337 A;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063632-HT6337A |
| Product Name | OEM Parts - OEM Parts (F - I) - HT6337A |