Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063794-HT3810B
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: TO-226-3
Alternative Parts (Cross-Reference): HT3810BHT-3810B;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063794-HT3810B |
| Product Name | OEM Parts - OEM Parts (F - I) - HT3810B |