Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063596-HT24LC02(8SO
Mounting: SMD (SMT)
Number of Pins: 8
Categories: OEM Parts(F-I)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063596-HT24LC02(8SOP) |
| Product Name | OEM Parts - OEM Parts (F - I) - HT24LC02(8SOP) |