Holtek Semiconductor, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - HT1381-8SOPLF HT1381-8SOPLF

Description
Manufacturer: Holtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966048-HT1381-8SOPLF Mounting: SMD (SMT) Frequency: 500 MHz Number of Pins: 8 Number of Outputs: 1 Categories: Clock/Timing - Real Time Clocks Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V
Request a Quote
Description
Manufacturer: Holtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966048-HT1381-8SOPLF Mounting: SMD (SMT) Frequency: 500 MHz Number of Pins: 8 Number of Outputs: 1 Categories: Clock/Timing - Real Time Clocks Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - HT1381-8SOPLF - 966048-HT1381-8SOPLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - HT1381-8SOPLF
966048-HT1381-8SOPLF
Clock/Timing - Clock/Timing - Real Time Clocks - HT1381-8SOPLF 966048-HT1381-8SOPLF
Manufacturer: Holtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966048-HT1381-8SOPLF Mounting: SMD (SMT) Frequency: 500 MHz Number of Pins: 8 Number of Outputs: 1 Categories: Clock/Timing - Real Time Clocks Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V

Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966048-HT1381-8SOPLF
Mounting: SMD (SMT)
Frequency: 500 MHz
Number of Pins: 8
Number of Outputs: 1
Categories: Clock/Timing - Real Time Clocks
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V

Buy Now
Singapore, Singapore
SMD Clock and Timing IC
690-HT1381-8SOPLF
SMD Clock and Timing IC 690-HT1381-8SOPLF
HOLTEK HT1381-8SOPLF IC, TIMEKEEPER, SERIAL, SMD, SOP8 Product overview: HT1381-8SOPLF from Holtek is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-HT1381-8SOPLF can be used for catalog matching and distributor lookup.

HOLTEK HT1381-8SOPLF IC, TIMEKEEPER, SERIAL, SMD, SOP8 Product overview: HT1381-8SOPLF from Holtek is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-HT1381-8SOPLF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 966048-HT1381-8SOPLF 690-HT1381-8SOPLF
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - HT1381-8SOPLF SMD Clock and Timing IC
Device Type Real Time Clock
Package Type Surface Mount; SOP SOP
Supply Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09943-GM - Acme Chip Technology Co., Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface CMOS; LVCMOS
Supply Voltage 2.25 to 3.63 volts
View Details
3 suppliers