Holtek Semiconductor, Inc. Custom Parts - Custom Parts (E - I) - HT12E-20SOP HT12E-20SOP

Description
Manufacturer: Holtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222405-HT12E-20SOP Length: 12.8 mm Height: 2.35 mm Number of Pins: 20 Width: 7.5 mm Categories: Custom Parts Case / Package: SOP Alternative Parts (Cross-Reference): HT-12E-20SOP; HT12E 20SOP; HT12E20SOP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 12 V Min Supply Voltage: 2.4 V Max Operating Temperature: 75 °C Nominal Supply Current: 150 µA
Request a Quote
Description
Manufacturer: Holtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222405-HT12E-20SOP Length: 12.8 mm Height: 2.35 mm Number of Pins: 20 Width: 7.5 mm Categories: Custom Parts Case / Package: SOP Alternative Parts (Cross-Reference): HT-12E-20SOP; HT12E 20SOP; HT12E20SOP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 12 V Min Supply Voltage: 2.4 V Max Operating Temperature: 75 °C Nominal Supply Current: 150 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HT12E-20SOP - 1222405-HT12E-20SOP - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HT12E-20SOP
1222405-HT12E-20SOP
Custom Parts - Custom Parts (E - I) - HT12E-20SOP 1222405-HT12E-20SOP
Manufacturer: Holtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222405-HT12E-20SOP Length: 12.8 mm Height: 2.35 mm Number of Pins: 20 Width: 7.5 mm Categories: Custom Parts Case / Package: SOP Alternative Parts (Cross-Reference): HT-12E-20SOP; HT12E 20SOP; HT12E20SOP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 12 V Min Supply Voltage: 2.4 V Max Operating Temperature: 75 °C Nominal Supply Current: 150 µA

Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222405-HT12E-20SOP
Length: 12.8 mm
Height: 2.35 mm
Number of Pins: 20
Width: 7.5 mm
Categories: Custom Parts
Case / Package: SOP
Alternative Parts (Cross-Reference): HT-12E-20SOP; HT12E 20SOP; HT12E20SOP;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 12 V
Min Supply Voltage: 2.4 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 150 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1222405-HT12E-20SOP
Product Name Custom Parts - Custom Parts (E - I) - HT12E-20SOP
Unlock Full Specs
to access all available technical data