Manufacturer: Holtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137733-HT12D-20SOPL
Number of Pins: 20
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 12 V
Min Supply Voltage: 2.4 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 200 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1137733-HT12D-20SOPLF |
| Product Name | Custom Parts - Custom Parts (E - I) - HT12D-20SOPLF |