4 Circuit IC Switch 1:1 10Ohm 20-TSSOP
4 Circuit IC Switch 1:1 10Ohm 20-TSSOP
IC SWITCH QUAD SPST 20-TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1245-1026-ND | HI-8200PSIF | HI-8200PSIF |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 3 to 5.5 volts | ||
| Ron | 10 ohms | 10 ohms | |
| tON | 250 ns |