4 Circuit IC Switch 1:1 31Ohm 16-CSP (5x5)
IC ANALOG SWITCH 4 X SPST 16CSP
4 Circuit IC Switch 1:1 31Ohm 16-CSP (5x5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1245-1006-ND | HI-8197PCIF | HI-8197PCIF |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 3 to 10 volts | ||
| Ron | 31 ohms | 31 ohms | |
| tON | 35 ns |