Holland Electronics Rca Type Compression Connector For Rg59 Cable; No. Of Contacts Holland Electronics SLC6-RCA-1

Description
RCA type Compression Connector for RG59 Cable; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:
Datasheet
Description
RCA type Compression Connector for RG59 Cable; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Type Compression Connector For Rg59 Cable; No. Of Contacts Holland Electronics - 95Y4036 - Newark, An Avnet Company
Chicago, IL, United States
Rca Type Compression Connector For Rg59 Cable; No. Of Contacts Holland Electronics
95Y4036
Rca Type Compression Connector For Rg59 Cable; No. Of Contacts Holland Electronics 95Y4036
RCA type Compression Connector for RG59 Cable; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:

RCA type Compression Connector for RG59 Cable; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95Y4036
Product Name Rca Type Compression Connector For Rg59 Cable; No. Of Contacts Holland Electronics
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details