Holland Electronics Connector Type Holland Electronics SLC-1855-BNCFPU

Description
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Nickel Plated Contacts; Frequency Max:-; Product Range:
Description
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Nickel Plated Contacts; Frequency Max:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type Holland Electronics - 74R2705 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Holland Electronics
74R2705
Connector Type Holland Electronics 74R2705
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Nickel Plated Contacts; Frequency Max:-; Product Range:

Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Nickel Plated Contacts; Frequency Max:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 74R2705
Product Name Connector Type Holland Electronics
Connector Type BNC
Unlock Full Specs
to access all available technical data