Holland Electronics Connector Type A Holland Electronics 144823

Description
Connector Type A:Coaxial Audio Plug; Connector Type B:Coaxial Audio Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Connector to Connector:Coaxial Audio Plug to Coaxial Audio Plug
Description
Connector Type A:Coaxial Audio Plug; Connector Type B:Coaxial Audio Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Connector to Connector:Coaxial Audio Plug to Coaxial Audio Plug

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Holland Electronics - 62X6624 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Holland Electronics
62X6624
Connector Type A Holland Electronics 62X6624
Connector Type A:Coaxial Audio Plug; Connector Type B:Coaxial Audio Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Connector to Connector:Coaxial Audio Plug to Coaxial Audio Plug

Connector Type A:Coaxial Audio Plug; Connector Type B:Coaxial Audio Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:-; Connector to Connector:Coaxial Audio Plug to Coaxial Audio Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62X6624
Product Name Connector Type A Holland Electronics
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers