Hoffmann + Krippner Inc. SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Hybrid

Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation
Description
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Suppliers

Company
Product
Description
Supplier Links
SENSOFOIL®: Membrane Potentiometer - SENSOFOIL® Hybrid - Hoffmann + Krippner Inc.
Peachtree City, GA, USA
SENSOFOIL®: Membrane Potentiometer
SENSOFOIL® Hybrid
SENSOFOIL®: Membrane Potentiometer SENSOFOIL® Hybrid
Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle. Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions. The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use. Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages. SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet). Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well. Features • Extremely flat membrane foil potentiometer • Can be operated by hand (input) or wiper (tap) • Temperature range: -40C°(-40°F) to +125° C (257°F) • Simple adjustment to customer design Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation

Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In comparison to mechnical potentiometers, Sensofoil ® offers significant cost advantages as well as a much longer lifecycle.
Due to their flat design of 0.7 mm (0.027 in.) to 1.7 mm (0.066 in.) and their simple adaptation to customer requirements, SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are the ideal solution for restricted installation conditions.
The technical specifications of the SENSOFOIL® membrane potentiometers correspond to those of conventional precision potentiometers or even surpass these. They offer an attractive cost advantage and are easy to use.
Standard elements of 50 mm to 500 mm are available, as well as very favorably priced customer-specific variations. In particular the good repeat accuracy, the easy to achieve redundancy and the problem-free integration into new and existing designs represent decisive advantages.
SENSOFOIL® follows the shape and function of the specific application: linear, circular or customer-specific shapes are available, also available with non-contact connection (SENSOFOIL ® Magnet).
Depending on various parameters, the service life comprises 1 million operations to 60 million operations and the repeat accuracy 1 mm to 500 µm. All SENSOFOIL® standard products are sealed to IP 65/NEMA 4X, enhanced sealing is available as well.
Features
• Extremely flat membrane foil potentiometer
• Can be operated by hand (input) or wiper (tap)
• Temperature range: -40C°(-40°F) to +125° C (257°F)
• Simple adjustment to customer design
Composition
• Adhesive film, selection according to requirement
• Basic membrane with potentiometer resistance
• Spacers between upper and lower membrane
• Collector membrane as wiper tap for hand or wiper actuation

Supplier's Site

Technical Specifications

  Hoffmann + Krippner Inc.
Product Category Rotary Position Sensors
Product Number SENSOFOIL® Hybrid
Product Name SENSOFOIL®: Membrane Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

AC Coupled Differential Geartooth Sensor - A1425LK-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Analog Multi-turn Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Specs
Measuring Range 0 to 72000 degrees
Mechanical Range 0 to 72000 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details
Position switch Aluminium - position switch aluminium - BARTEC
Specs
Classification Sensor Element/Chip
Output Switched
Operating Temperature -60 to 75 F (-51 to 24 C)
View Details
Sensor box - SRBE-CA3-YR90-N-1-P-C2N12-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details