HMI Systems HMI 482CRM-WAY-8 8 Position CAN Switch J1939 Tri-Color Leads 482CRM-WAY-8

Description
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly. 8 Position LED configuration, choose from 8-color palette Each LED can be configured with up to four unique system-status colors Interchangeable cams create different switch modes Laser-etched actuators (custom-specified legends) Rocker module uses optical interrupters (no contacts) Panel assembly is water-proof Requires canalizer USB programing adapter Technical Specifications Shock: Mil Std 202 Method 213 test condition 1 Moisture resistance: IP68 PCB characteristics: UL94V-0 Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles UVB certification: UVB 400 hours
Request a Quote Datasheet
Description
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly. 8 Position LED configuration, choose from 8-color palette Each LED can be configured with up to four unique system-status colors Interchangeable cams create different switch modes Laser-etched actuators (custom-specified legends) Rocker module uses optical interrupters (no contacts) Panel assembly is water-proof Requires canalizer USB programing adapter Technical Specifications Shock: Mil Std 202 Method 213 test condition 1 Moisture resistance: IP68 PCB characteristics: UL94V-0 Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles UVB certification: UVB 400 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI 482CRM-WAY-8 8 Position CAN Switch J1939 Tri-Color Leads - 80156 - Waytek, Inc.
Chanhassen, MN, United States
HMI 482CRM-WAY-8 8 Position CAN Switch J1939 Tri-Color Leads
80156
HMI 482CRM-WAY-8 8 Position CAN Switch J1939 Tri-Color Leads 80156
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly. 8 Position LED configuration, choose from 8-color palette Each LED can be configured with up to four unique system-status colors Interchangeable cams create different switch modes Laser-etched actuators (custom-specified legends) Rocker module uses optical interrupters (no contacts) Panel assembly is water-proof Requires canalizer USB programing adapter Technical Specifications Shock: Mil Std 202 Method 213 test condition 1 Moisture resistance: IP68 PCB characteristics: UL94V-0 Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles UVB certification: UVB 400 hours

The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly.

  • 8 Position
  • LED configuration, choose from 8-color palette
  • Each LED can be configured with up to four unique system-status colors
  • Interchangeable cams create different switch modes
  • Laser-etched actuators (custom-specified legends)
  • Rocker module uses optical interrupters (no contacts)
  • Panel assembly is water-proof
  • Requires canalizer USB programing adapter

Technical Specifications

  • Shock: Mil Std 202 Method 213 test condition 1
  • Moisture resistance: IP68
  • PCB characteristics: UL94V-0
  • Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours
  • Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles
  • UVB certification: UVB 400 hours
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 80156
Product Name HMI 482CRM-WAY-8 8 Position CAN Switch J1939 Tri-Color Leads
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Wire Leads;

Wire Leads

Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1466-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
4 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details