HMI Systems HMI 482CRM-Way-4 Position CAN Switch J1939 Tri-Color Leads 482CRM-WAY-4-1

Description
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly. HMI 482CRM-Way-4 Position CAN Switch Category: Rocker Switches Manufacturer: HMI Systems LED configuration, choose from 8-color palette Each LED can be configured with up to four unique system-status colors Interchangeable cams create different switch modes Laser-etched actuators (custom-specified legends) Rocker module uses optical interrupters (no contacts) Panel assembly is water-proof Require canalizer USB programing adapter Technical Specifications Shock: Mil Std 202 Method 213 test condition 1 Moisture resistance: IP68 PCB characteristics: UL94V-0 Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles UVB certification: UVB 400 hours
Request a Quote
Description
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly. HMI 482CRM-Way-4 Position CAN Switch Category: Rocker Switches Manufacturer: HMI Systems LED configuration, choose from 8-color palette Each LED can be configured with up to four unique system-status colors Interchangeable cams create different switch modes Laser-etched actuators (custom-specified legends) Rocker module uses optical interrupters (no contacts) Panel assembly is water-proof Require canalizer USB programing adapter Technical Specifications Shock: Mil Std 202 Method 213 test condition 1 Moisture resistance: IP68 PCB characteristics: UL94V-0 Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles UVB certification: UVB 400 hours
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HMI 482CRM-Way-4 Position CAN Switch is a programmable rocker switch module designed for use in J1939 Controller Area Network (CAN) applications. It features independently controlled LEDs that allow for custom color configurations, with each LED capable of displaying up to 16 unique colors through a configuration utility. The switch utilizes optical interrupters, eliminating the need for electrical contacts, which enhances durability. This module supports various switch configurations through interchangeable cams, enabling flexibility in design. It is constructed from UL 94 V-0 rated polycarbonate materials, ensuring resistance to moisture (IP68 rating), shock, and thermal extremes, with an operating temperature range of -40°C to 85°C. The rocker switch is also tested for endurance up to 250,000 cycles, making it suitable for demanding environments. The product requires a canalizer USB programming adapter for configuration and diagnostics. Its waterproof panel assembly and laser-etched actuators with customizable legends further enhance its usability in various applications.

Datasheet Summary
Powered by GS/AI

The HMI 482CRM-Way-4 Position CAN Switch is a programmable rocker switch module designed for use in J1939 Controller Area Network (CAN) applications. It features independently controlled LEDs that allow for custom color configurations, with each LED capable of displaying up to 16 unique colors through a configuration utility. The switch utilizes optical interrupters, eliminating the need for electrical contacts, which enhances durability. This module supports various switch configurations through interchangeable cams, enabling flexibility in design. It is constructed from UL 94 V-0 rated polycarbonate materials, ensuring resistance to moisture (IP68 rating), shock, and thermal extremes, with an operating temperature range of -40°C to 85°C. The rocker switch is also tested for endurance up to 250,000 cycles, making it suitable for demanding environments. The product requires a canalizer USB programming adapter for configuration and diagnostics. Its waterproof panel assembly and laser-etched actuators with customizable legends further enhance its usability in various applications.

Suppliers

Company
Product
Description
Supplier Links
HMI 482CRM-Way-4 Position CAN Switch J1939 Tri-Color Leads - 80155 - Waytek, Inc.
Chanhassen, MN, United States
HMI 482CRM-Way-4 Position CAN Switch J1939 Tri-Color Leads
80155
HMI 482CRM-Way-4 Position CAN Switch J1939 Tri-Color Leads 80155
The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly. HMI 482CRM-Way-4 Position CAN Switch Category: Rocker Switches Manufacturer: HMI Systems LED configuration, choose from 8-color palette Each LED can be configured with up to four unique system-status colors Interchangeable cams create different switch modes Laser-etched actuators (custom-specified legends) Rocker module uses optical interrupters (no contacts) Panel assembly is water-proof Require canalizer USB programing adapter Technical Specifications Shock: Mil Std 202 Method 213 test condition 1 Moisture resistance: IP68 PCB characteristics: UL94V-0 Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles UVB certification: UVB 400 hours

The 482CRM series is a programmable multi-color LED rocker switch module, designed to operate within a J1939 Controller Area Network (CAN). This new product incorporates independently controlled LED's, which allows custom-figured color selection on a per LED basis. Via configuration utility software, each LED is capable of being configured to produce up to 16 unique colors without the need for special ordering or assembly.

  • HMI 482CRM-Way-4 Position CAN Switch
  • Category: Rocker Switches
  • Manufacturer: HMI Systems
  • LED configuration, choose from 8-color palette
  • Each LED can be configured with up to four unique system-status colors
  • Interchangeable cams create different switch modes
  • Laser-etched actuators (custom-specified legends)
  • Rocker module uses optical interrupters (no contacts)
  • Panel assembly is water-proof
  • Require canalizer USB programing adapter

Technical Specifications

  • Shock: Mil Std 202 Method 213 test condition 1
  • Moisture resistance: IP68
  • PCB characteristics: UL94V-0
  • Salt Spray: Mil Std-202G, method 101E, test condition B, 48 hours
  • Thermal Shock: MIL-STD-202G, Method 107G, test condition A-1, cycles
  • UVB certification: UVB 400 hours
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 80155
Product Name HMI 482CRM-Way-4 Position CAN Switch J1939 Tri-Color Leads
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Wire Leads;

Wire Leads

Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 4561694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details