HM Digital, Inc. Handheld Meter With Carrying Case TDS-3

Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times! Features Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function: saves measurements for convenient reading and recording. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image. Built-in digital thermometer Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm). Click here for a photo of the meter with its case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times! Features Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function: saves measurements for convenient reading and recording. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image. Built-in digital thermometer Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm). Click here for a photo of the meter with its case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Suppliers

Company
Product
Description
Supplier Links
Handheld Meter With Carrying Case - TDS-3 - HM Digital, Inc.
Culver City, CA, USA
Handheld Meter With Carrying Case
TDS-3
Handheld Meter With Carrying Case TDS-3
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times! Features Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function: saves measurements for convenient reading and recording. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image. Built-in digital thermometer Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm). Click here for a photo of the meter with its case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times!

Features

  • Ideal for commercial use. Includes a carrying case with belt clip.
  • Highly efficient and accurate due to its advanced microprocessor technology.
  • Hold Function: saves measurements for convenient reading and recording.
  • Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries.
  • Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image.
  • Built-in digital thermometer
  • Display: large and easy-to-read LCD screen.
  • Factory Calibrated: our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver.
  • Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm).
  • Click here for a photo of the meter with its case.
  • Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Water Quality Testing Instruments
Product Number TDS-3
Product Name Handheld Meter With Carrying Case
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

PFAS Ultra-Short Chain Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
PH Meter - PCE-PH 23 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
750 Series II Digital Conductivity/TDS Monitor/Controller - 759II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details