HM Digital, Inc. TDS/EC Controller with 4-20mA Output PSC-154:

Description
New controller includes extended range, digital calibration, on-screen temperature, tri-color display and 4-20mA output. FEATURES Monitors and controls TDS/EC levels for high output commercial systems. Large, bright L.E.D. display. 4-20mA output signal can connect to a PLC to record values. An alarm will sound if the TDS /EC level rises above the user-set level. A switch will control a device based upon the set point. On-screen temperature display (C/F). Installs easily in minutes. Includes one sensor probe (at no extra cost) (part #SP-1-PSC). Protective cover also available (sold separately)
Description
New controller includes extended range, digital calibration, on-screen temperature, tri-color display and 4-20mA output. FEATURES Monitors and controls TDS/EC levels for high output commercial systems. Large, bright L.E.D. display. 4-20mA output signal can connect to a PLC to record values. An alarm will sound if the TDS /EC level rises above the user-set level. A switch will control a device based upon the set point. On-screen temperature display (C/F). Installs easily in minutes. Includes one sensor probe (at no extra cost) (part #SP-1-PSC). Protective cover also available (sold separately)

Suppliers

Company
Product
Description
Supplier Links
TDS/EC Controller with 4-20mA Output - PSC-154: - HM Digital, Inc.
Culver City, CA, USA
TDS/EC Controller with 4-20mA Output
PSC-154:
TDS/EC Controller with 4-20mA Output PSC-154:
New controller includes extended range, digital calibration, on-screen temperature, tri-color display and 4-20mA output. FEATURES Monitors and controls TDS/EC levels for high output commercial systems. Large, bright L.E.D. display. 4-20mA output signal can connect to a PLC to record values. An alarm will sound if the TDS /EC level rises above the user-set level. A switch will control a device based upon the set point. On-screen temperature display (C/F). Installs easily in minutes. Includes one sensor probe (at no extra cost) (part #SP-1-PSC). Protective cover also available (sold separately)

New controller includes extended range, digital calibration, on-screen temperature, tri-color display and 4-20mA output.

FEATURES

  • Monitors and controls TDS/EC levels for high output commercial systems.
  • Large, bright L.E.D. display.
  • 4-20mA output signal can connect to a PLC to record values.
  • An alarm will sound if the TDS /EC level rises above the user-set level.
  • A switch will control a device based upon the set point.
  • On-screen temperature display (C/F).
  • Installs easily in minutes.
  • Includes one sensor probe (at no extra cost) (part #SP-1-PSC).
  • Protective cover also available (sold separately)
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Temperature Controllers
Product Number PSC-154:
Product Name TDS/EC Controller with 4-20mA Output
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Low Cryogenic Temperature Controller - Model 335 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
Electronic DC Hygrostat - DCF 010 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Temperature Controls - 837-A7AX520 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details