HM Digital, Inc. pH HydroTester PH-80

Description
NEW! The PH-80 is an economically priced, reliable pH meter that is ideal for testing applications such as hydroponics & gardening, pools & spas, aquariums & reef tanks, water ionizers, drinking water and more. FEATURES Measures pH and Temperature One-touch automatic digital calibration Water resistant Simultaneous temperature display Sleek, lightweight design Large LCD display Automatic Temperature Compensation (ATC) Auto-off function, data-hold function and low-battery indicator Includes storage solution in a sponge embedded in a translucent cap Factory Calibrated: The PH-80 meter is factory calibration to pH 7.0. The meter can easily and quickly be recalibrated with digital calibration to pH 4.0, 7.0 or 10.0 using the meter's simple one-touch process. Includes a cap, batteries, storage solution and pH 7.0 buffer
Description
NEW! The PH-80 is an economically priced, reliable pH meter that is ideal for testing applications such as hydroponics & gardening, pools & spas, aquariums & reef tanks, water ionizers, drinking water and more. FEATURES Measures pH and Temperature One-touch automatic digital calibration Water resistant Simultaneous temperature display Sleek, lightweight design Large LCD display Automatic Temperature Compensation (ATC) Auto-off function, data-hold function and low-battery indicator Includes storage solution in a sponge embedded in a translucent cap Factory Calibrated: The PH-80 meter is factory calibration to pH 7.0. The meter can easily and quickly be recalibrated with digital calibration to pH 4.0, 7.0 or 10.0 using the meter's simple one-touch process. Includes a cap, batteries, storage solution and pH 7.0 buffer

Suppliers

Company
Product
Description
Supplier Links
pH HydroTester - PH-80 - HM Digital, Inc.
Culver City, CA, USA
pH HydroTester
PH-80
pH HydroTester PH-80
NEW! The PH-80 is an economically priced, reliable pH meter that is ideal for testing applications such as hydroponics & gardening, pools & spas, aquariums & reef tanks, water ionizers, drinking water and more. FEATURES Measures pH and Temperature One-touch automatic digital calibration Water resistant Simultaneous temperature display Sleek, lightweight design Large LCD display Automatic Temperature Compensation (ATC) Auto-off function, data-hold function and low-battery indicator Includes storage solution in a sponge embedded in a translucent cap Factory Calibrated: The PH-80 meter is factory calibration to pH 7.0. The meter can easily and quickly be recalibrated with digital calibration to pH 4.0, 7.0 or 10.0 using the meter's simple one-touch process. Includes a cap, batteries, storage solution and pH 7.0 buffer

NEW! The PH-80 is an economically priced, reliable pH meter that is ideal for testing applications such as hydroponics & gardening, pools & spas, aquariums & reef tanks, water ionizers, drinking water and more.

FEATURES

  • Measures pH and Temperature
  • One-touch automatic digital calibration
  • Water resistant
  • Simultaneous temperature display
  • Sleek, lightweight design
  • Large LCD display
  • Automatic Temperature Compensation (ATC)
  • Auto-off function, data-hold function and low-battery indicator
  • Includes storage solution in a sponge embedded in a translucent cap
  • Factory Calibrated: The PH-80 meter is factory calibration to pH 7.0. The meter can easily and quickly be recalibrated with digital calibration to pH 4.0, 7.0 or 10.0 using the meter's simple one-touch process.
  • Includes a cap, batteries, storage solution and pH 7.0 buffer
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category pH Instruments
Product Number PH-80
Product Name pH HydroTester
Features and Functionality Battery Powered; Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 6.5 to 8.4 pH
View Details
pH /Redox (ORP) Transmitter - Endura APA592 - ABB Measurement & Analytics
Specs
Measures ORP Yes
Process Temp -4 to 392 F (-20 to 200 C)
Form Factor Wall, Pipe
View Details
Bluetooth Enabled pH and Temperature Meter - ULTRAPENx2™ PTBT2™ - Myron L Company
Specs
Process Temp 32 to 160 F (0 to 71 C)
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details
2026 pH Analyzer - A062026020C - Metrohm USA, Inc.
Specs
Operating Temperature 41 to 104 F (5 to 40 C)
View Details