HM Digital, Inc. Waterproof pH Meter PH-200

Description
Ideal for all pH testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment, wine, coffee, agriculture and more. FEATURES Measures pH and Temperature Auto-ranging three point calibration with digital fine tuning Includes storage solution in a sponge embedded in a clear cap Waterproof housing (IP-67 rating) Simultaneous temperature display Measurement Range: 0-14 pH Digital automatic calibration (one point), with digital fine tuning Automatic Temperature Compensation (ATC) Auto-off function, data-hold function and low-battery indicator Display: large and easy-to-read LCD screen includes simultaneous temperature reading Replaceable Sensor (model SP-P2) Factory Calibrated: The PH-200 meter is three-point factory calibrated to 4, 7, and 10 pH. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries, lanyard, and pH 7.0 buffer
Description
Ideal for all pH testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment, wine, coffee, agriculture and more. FEATURES Measures pH and Temperature Auto-ranging three point calibration with digital fine tuning Includes storage solution in a sponge embedded in a clear cap Waterproof housing (IP-67 rating) Simultaneous temperature display Measurement Range: 0-14 pH Digital automatic calibration (one point), with digital fine tuning Automatic Temperature Compensation (ATC) Auto-off function, data-hold function and low-battery indicator Display: large and easy-to-read LCD screen includes simultaneous temperature reading Replaceable Sensor (model SP-P2) Factory Calibrated: The PH-200 meter is three-point factory calibrated to 4, 7, and 10 pH. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries, lanyard, and pH 7.0 buffer

Suppliers

Company
Product
Description
Supplier Links
Waterproof pH Meter - PH-200 - HM Digital, Inc.
Culver City, CA, USA
Waterproof pH Meter
PH-200
Waterproof pH Meter PH-200
Ideal for all pH testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment, wine, coffee, agriculture and more. FEATURES Measures pH and Temperature Auto-ranging three point calibration with digital fine tuning Includes storage solution in a sponge embedded in a clear cap Waterproof housing (IP-67 rating) Simultaneous temperature display Measurement Range: 0-14 pH Digital automatic calibration (one point), with digital fine tuning Automatic Temperature Compensation (ATC) Auto-off function, data-hold function and low-battery indicator Display: large and easy-to-read LCD screen includes simultaneous temperature reading Replaceable Sensor (model SP-P2) Factory Calibrated: The PH-200 meter is three-point factory calibrated to 4, 7, and 10 pH. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries, lanyard, and pH 7.0 buffer

Ideal for all pH testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment, wine, coffee, agriculture and more.

FEATURES

  • Measures pH and Temperature
  • Auto-ranging three point calibration with digital fine tuning
  • Includes storage solution in a sponge embedded in a clear cap
  • Waterproof housing (IP-67 rating)
  • Simultaneous temperature display
  • Measurement Range: 0-14 pH
  • Digital automatic calibration (one point), with digital fine tuning
  • Automatic Temperature Compensation (ATC)
  • Auto-off function, data-hold function and low-battery indicator
  • Display: large and easy-to-read LCD screen includes simultaneous temperature reading
  • Replaceable Sensor (model SP-P2)
  • Factory Calibrated: The PH-200 meter is three-point factory calibrated to 4, 7, and 10 pH. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver.
  • Includes a cap, batteries, lanyard, and pH 7.0 buffer
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category pH Instruments
Product Number PH-200
Product Name Waterproof pH Meter
Features and Functionality Battery Powered; Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode 300 pH Sensors - 6.09331.210 - Metrohm USA, Inc.
Specs
pH range 0.0 to 12 pH
Operating Temperature 32 to 248 F (0 to 120 C)
View Details
Ultrameter™ III AHL Titration Kit - 9PTKB - Myron L Company
Specs
Measures ORP Yes
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered; Built-in or Self Calibration
View Details
Water Analysis Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measures ORP Yes (optional feature)
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details
pH /Redox (ORP) Transmitter - Endura APA592 - ABB Measurement & Analytics
Specs
Measures ORP Yes
Process Temp -4 to 392 F (-20 to 200 C)
Form Factor Wall, Pipe
View Details