HM Digital, Inc. AquaPro Water Quality Tester (EC) AP-2

Description
HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer. FEATURES Measures electrical conductivity (EC) and temperature. Automatic Temperature Compensation (ATC) Water-resistant housing Measurement Range: 0-9999 µS Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Factory Calibrated: The AquaPro is calibrated with a 700 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap and batteries. Includes a storage case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Description
HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer. FEATURES Measures electrical conductivity (EC) and temperature. Automatic Temperature Compensation (ATC) Water-resistant housing Measurement Range: 0-9999 µS Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Factory Calibrated: The AquaPro is calibrated with a 700 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap and batteries. Includes a storage case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Suppliers

Company
Product
Description
Supplier Links
AquaPro Water Quality Tester (EC) - AP-2 - HM Digital, Inc.
Culver City, CA, USA
AquaPro Water Quality Tester (EC)
AP-2
AquaPro Water Quality Tester (EC) AP-2
HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer. FEATURES Measures electrical conductivity (EC) and temperature. Automatic Temperature Compensation (ATC) Water-resistant housing Measurement Range: 0-9999 µS Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Factory Calibrated: The AquaPro is calibrated with a 700 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap and batteries. Includes a storage case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer.

FEATURES

  • Measures electrical conductivity (EC) and temperature.
  • Automatic Temperature Compensation (ATC)
  • Water-resistant housing
  • Measurement Range: 0-9999 µS
  • Digital Calibration (push button)
  • Auto-off function, data-hold function and low-battery indicator.
  • Display: large and easy-to-read LCD screen includes simultaneous temperature reading.
  • Factory Calibrated: The AquaPro is calibrated with a 700 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver.
  • Includes a cap and batteries.
  • Includes a storage case.
  • Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Water Quality Testing Instruments
Product Number AP-2
Product Name AquaPro Water Quality Tester (EC)
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
PFAS 40-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details
UviTec UV254 Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Self-test / Diagnostics
Display Type None
View Details