HM Digital, Inc. AquaPro Water Quality Tester (TDS) AP-1

Description
HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer. FEATURES Measures total dissolved solids (TDS) and temperature. Automatic Temperature Compensation (ATC) Water-resistant housing Measurement Range: 0-5000 ppm Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Factory Calibrated: The AquaPro is calibrated with a 342 ppm NaCl solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap and batteries. Comes in a retail-oriented package. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Description
HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer. FEATURES Measures total dissolved solids (TDS) and temperature. Automatic Temperature Compensation (ATC) Water-resistant housing Measurement Range: 0-5000 ppm Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Factory Calibrated: The AquaPro is calibrated with a 342 ppm NaCl solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap and batteries. Comes in a retail-oriented package. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Suppliers

Company
Product
Description
Supplier Links
AquaPro Water Quality Tester (TDS) - AP-1 - HM Digital, Inc.
Culver City, CA, USA
AquaPro Water Quality Tester (TDS)
AP-1
AquaPro Water Quality Tester (TDS) AP-1
HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer. FEATURES Measures total dissolved solids (TDS) and temperature. Automatic Temperature Compensation (ATC) Water-resistant housing Measurement Range: 0-5000 ppm Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Factory Calibrated: The AquaPro is calibrated with a 342 ppm NaCl solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap and batteries. Comes in a retail-oriented package. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer.

FEATURES

  • Measures total dissolved solids (TDS) and temperature.
  • Automatic Temperature Compensation (ATC)
  • Water-resistant housing
  • Measurement Range: 0-5000 ppm
  • Digital Calibration (push button)
  • Auto-off function, data-hold function and low-battery indicator.
  • Display: large and easy-to-read LCD screen includes simultaneous temperature reading.
  • Factory Calibrated: The AquaPro is calibrated with a 342 ppm NaCl solution. The meter can be recalibrated with digital calibration using the push buttons, rather than a screwdriver.
  • Includes a cap and batteries.
  • Comes in a retail-oriented package.
  • Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Water Quality Testing Instruments
Product Number AP-1
Product Name AquaPro Water Quality Tester (TDS)
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

PH Meter - PCE-PH 228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Instrument Specific Features Automatic Temperature Compensation
View Details
PFAS 40-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
On-Line ppm Oil-in-Water - HydroSense 4420 - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 0 to 100 ppm
View Details
UviTec UV254 Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Self-test / Diagnostics
Display Type None
View Details