Hitbot Technology (Shenzhen) Co., Ltd Cobots Z-Arm 1832

Description
HITBOT Z-Arm 1832, is a cutting-edge robotic arm designed for precision, flexibility, and collaboration. This robotic arm has a compact design, measuring only 500mm in height and weighing 11KG, making it easy to deploy in various application scenarios. The HITBOT Z-Arm 1832 is a 4-axis collaborative robotic arm with a maximum payload of 1KG and a rated payload of 0.5KG. It has a linear velocity of 1017mm/s and a repeatability of ±0.02mm. The J1 and J2 axes have an arm reach of 160mm and a rotation range of ±90° and ±143°, respectively. The Z-axis has a reach of 180mm, while the R-axis has a reach of ±1080°. This range of motion enables the robotic arm to perform various tasks with great precision. One of the standout features of the HITBOT Z-Arm 1832 is its ease of use. It is designed to be simple but versatile, with a handheld teaching programming system that makes it easy to program and use. Additionally, it supports SDK secondary development, allowing users to customize its functionality according to their needs. Another essential feature of the HITBOT Z-Arm 1832 is its collaborative and safe design. It supports collision detection, which ensures smart human-machine collaboration and prevents accidental collisions. This makes it safe to use in various settings, including those where humans are present. The HITBOT Z-Arm 1832 is compatible with a range of HITBOT grippers, including the Z-EFG-8S, Z-EFG-12, Z-EFG-20, and Z-EFG-20S. It also has I/O ports for digital input and output (isolated) and customizable Z-axis height, with drag-to-teach capabilities. In conclusion, the Hatbox's 832 Collaborative Robotic Arm, the HITBOT Z-Arm 1832, is a top-of-the-line robotic arm that is both compact and precise. Its flexibility, simplicity, and versatility make it an ideal choice for various applications, while its collaborative and safe design ensures that it can be used safely in various settings.
Description
HITBOT Z-Arm 1832, is a cutting-edge robotic arm designed for precision, flexibility, and collaboration. This robotic arm has a compact design, measuring only 500mm in height and weighing 11KG, making it easy to deploy in various application scenarios. The HITBOT Z-Arm 1832 is a 4-axis collaborative robotic arm with a maximum payload of 1KG and a rated payload of 0.5KG. It has a linear velocity of 1017mm/s and a repeatability of ±0.02mm. The J1 and J2 axes have an arm reach of 160mm and a rotation range of ±90° and ±143°, respectively. The Z-axis has a reach of 180mm, while the R-axis has a reach of ±1080°. This range of motion enables the robotic arm to perform various tasks with great precision. One of the standout features of the HITBOT Z-Arm 1832 is its ease of use. It is designed to be simple but versatile, with a handheld teaching programming system that makes it easy to program and use. Additionally, it supports SDK secondary development, allowing users to customize its functionality according to their needs. Another essential feature of the HITBOT Z-Arm 1832 is its collaborative and safe design. It supports collision detection, which ensures smart human-machine collaboration and prevents accidental collisions. This makes it safe to use in various settings, including those where humans are present. The HITBOT Z-Arm 1832 is compatible with a range of HITBOT grippers, including the Z-EFG-8S, Z-EFG-12, Z-EFG-20, and Z-EFG-20S. It also has I/O ports for digital input and output (isolated) and customizable Z-axis height, with drag-to-teach capabilities. In conclusion, the Hatbox's 832 Collaborative Robotic Arm, the HITBOT Z-Arm 1832, is a top-of-the-line robotic arm that is both compact and precise. Its flexibility, simplicity, and versatility make it an ideal choice for various applications, while its collaborative and safe design ensures that it can be used safely in various settings.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen City, GuangDong Province, China
HITBOT Z-Arm 1832, is a cutting-edge robotic arm designed for precision, flexibility, and collaboration. This robotic arm has a compact design, measuring only 500mm in height and weighing 11KG, making it easy to deploy in various application scenarios. The HITBOT Z-Arm 1832 is a 4-axis collaborative robotic arm with a maximum payload of 1KG and a rated payload of 0.5KG. It has a linear velocity of 1017mm/s and a repeatability of ±0.02mm. The J1 and J2 axes have an arm reach of 160mm and a rotation range of ±90° and ±143°, respectively. The Z-axis has a reach of 180mm, while the R-axis has a reach of ±1080°. This range of motion enables the robotic arm to perform various tasks with great precision. One of the standout features of the HITBOT Z-Arm 1832 is its ease of use. It is designed to be simple but versatile, with a handheld teaching programming system that makes it easy to program and use. Additionally, it supports SDK secondary development, allowing users to customize its functionality according to their needs. Another essential feature of the HITBOT Z-Arm 1832 is its collaborative and safe design. It supports collision detection, which ensures smart human-machine collaboration and prevents accidental collisions. This makes it safe to use in various settings, including those where humans are present. The HITBOT Z-Arm 1832 is compatible with a range of HITBOT grippers, including the Z-EFG-8S, Z-EFG-12, Z-EFG-20, and Z-EFG-20S. It also has I/O ports for digital input and output (isolated) and customizable Z-axis height, with drag-to-teach capabilities. In conclusion, the Hatbox's 832 Collaborative Robotic Arm, the HITBOT Z-Arm 1832, is a top-of-the-line robotic arm that is both compact and precise. Its flexibility, simplicity, and versatility make it an ideal choice for various applications, while its collaborative and safe design ensures that it can be used safely in various settings.

HITBOT Z-Arm 1832, is a cutting-edge robotic arm designed for precision, flexibility, and collaboration. This robotic arm has a compact design, measuring only 500mm in height and weighing 11KG, making it easy to deploy in various application scenarios.
The HITBOT Z-Arm 1832 is a 4-axis collaborative robotic arm with a maximum payload of 1KG and a rated payload of 0.5KG. It has a linear velocity of 1017mm/s and a repeatability of ±0.02mm. The J1 and J2 axes have an arm reach of 160mm and a rotation range of ±90° and ±143°, respectively. The Z-axis has a reach of 180mm, while the R-axis has a reach of ±1080°. This range of motion enables the robotic arm to perform various tasks with great precision.
One of the standout features of the HITBOT Z-Arm 1832 is its ease of use. It is designed to be simple but versatile, with a handheld teaching programming system that makes it easy to program and use. Additionally, it supports SDK secondary development, allowing users to customize its functionality according to their needs.
Another essential feature of the HITBOT Z-Arm 1832 is its collaborative and safe design. It supports collision detection, which ensures smart human-machine collaboration and prevents accidental collisions. This makes it safe to use in various settings, including those where humans are present.
The HITBOT Z-Arm 1832 is compatible with a range of HITBOT grippers, including the Z-EFG-8S, Z-EFG-12, Z-EFG-20, and Z-EFG-20S. It also has I/O ports for digital input and output (isolated) and customizable Z-axis height, with drag-to-teach capabilities.
In conclusion, the Hatbox's 832 Collaborative Robotic Arm, the HITBOT Z-Arm 1832, is a top-of-the-line robotic arm that is both compact and precise. Its flexibility, simplicity, and versatility make it an ideal choice for various applications, while its collaborative and safe design ensures that it can be used safely in various settings.

Supplier's Site

Technical Specifications

  Hitbot Technology (Shenzhen) Co., Ltd
Product Category Robots
Product Number Z-Arm 1832
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details