The VC-3130 is a 48 Channel logic analyzer from Hitachi. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
48-Channel Logic Analyzer
110 VAC
Provides 25-MHz state and 100-MHz timing logic analysis
5-ns glitch capture
8-Kbit-deep memory per channel
Multilevel triggering, automatic compare (go/no-go testing)
RS-232 and Centronics interfaces for computer hook-up or hard-copy output
The Hitachi VC-3130 is a 48-channel Logic Analyzer. Standard features include 5-ns glitch capture, 8-Kbit-deep memory per channel, multilevel triggering, automatic compare (go/no-go testing), and RS-232 and Centronics interfaces for computer hook-up or hard-copy output.
Besides its higher channel count, the Model VC-3130 has signature analysis capability and histograms, among others. The VC-3130 also has an analog display mode that displays the analog equivalent of an 8-digit record from the input channels. This facility can be used to reconstruct any digitized analog information, such as the output of an A/D converter.
The VC-3130 is a 48 Channel logic analyzer from Hitachi. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 48-Channel Logic Analyzer
- 110 VAC
- Provides 25-MHz state and 100-MHz timing logic analysis
- 5-ns glitch capture
- 8-Kbit-deep memory per channel
- Multilevel triggering, automatic compare (go/no-go testing)
- RS-232 and Centronics interfaces for computer hook-up or hard-copy output
The Hitachi VC-3130 is a 48-channel Logic Analyzer. Standard features include 5-ns glitch capture, 8-Kbit-deep memory per channel, multilevel triggering, automatic compare (go/no-go testing), and RS-232 and Centronics interfaces for computer hook-up or hard-copy output.
Besides its higher channel count, the Model VC-3130 has signature analysis capability and histograms, among others. The VC-3130 also has an analog display mode that displays the analog equivalent of an 8-digit record from the input channels. This facility can be used to reconstruct any digitized analog information, such as the output of an A/D converter.