Hitachi, Ltd. Display, Lcd Graphic, 240 X 320 Dots; Display Size Hitachi TX09D70VM1CCA

Description
DISPLAY, LCD GRAPHIC, 240 X 320 DOTS; Display Size:3.5"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:320cd/m²; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 240 X 320 DOTS; Display Size:3.5"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:320cd/m²; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 240 X 320 Dots; Display Size Hitachi - 93K0997 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 240 X 320 Dots; Display Size Hitachi
93K0997
Display, Lcd Graphic, 240 X 320 Dots; Display Size Hitachi 93K0997
DISPLAY, LCD GRAPHIC, 240 X 320 DOTS; Display Size:3.5"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait ; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:320cd/m²; Product Range:- RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 240 X 320 DOTS; Display Size:3.5"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:320cd/m²; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 93K0997
Product Name Display, Lcd Graphic, 240 X 320 Dots; Display Size Hitachi
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2256184 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 76 mm (2.99 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
All View 4 inch TFT LCD Module 480*480 RGB with CTP - LMT040EATFWA-NND - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Computer Applications
View Details