Hitachi, Ltd. Tantalum Capacitors - TMCMB1A226MTRF TMCMB1A226MTRF

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 757552-TMCMB1A226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 757552-TMCMB1A226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMB1A226MTRF - 757552-TMCMB1A226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1A226MTRF
757552-TMCMB1A226MTRF
Tantalum Capacitors - TMCMB1A226MTRF 757552-TMCMB1A226MTRF
Manufacturer: Hitachi, Ltd Win Source Part Number: 757552-TMCMB1A226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Hitachi, Ltd
Win Source Part Number: 757552-TMCMB1A226MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 1.1Ohm at 100kHz
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 757552-TMCMB1A226MTRF
Product Name Tantalum Capacitors - TMCMB1A226MTRF
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814593 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details